NEN 10305
Insulators for overhead lines with a nominal voltage above 1 kV - Ceramic or glass insulator units for a.c. systems - Characteristics of insulator units of the cap and pin type
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristis are not included.
Document History
NEN 10305
October 1, 1996
Insulators for overhead lines with a nominal voltage above 1 kV - Ceramic or glass insulator units for a.c. systems - Characteristics of insulator units of the cap and pin type
Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristis are...
April 30, 1979
Insulator strings - Characteristics of string insulator units of the cap and pin type
This standard is applicable to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than...