NEN-EN 12259-9
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge Valves
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
Specifies requirements for construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN XXX. With the exception of automatic drain valves, auxiliary components and attachments to deluge valve assemblies are not covered by this part.
Document History
February 1, 2016
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge alarm valves
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of deluge alarm valves with a nominal size range DN40 to DN250 intended to be used in fire protection...
October 1, 2004
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge valve assemblies
This part of EN 12259 specifies requirements for the construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN 14816. This European Standard does...
NEN-EN 12259-9
March 1, 1999
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge Valves
Specifies requirements for construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN XXX. With the exception of automatic drain valves, auxiliary...