NEN-EN 12259-9

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge valve assemblies

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 42
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 12259 specifies requirements for the construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN 14816. This European Standard does not cover elastomeric sleeve type valves. With the exception of automatic drain valves, auxiliary components and attachments to deluge valve assemblies are not covered by this Part of EN 12259.

Document History

February 1, 2016
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge alarm valves
This part of EN 12259 specifies requirements, test methods, evaluation of conformity and marking of deluge alarm valves with a nominal size range DN40 to DN250 intended to be used in fire protection...
NEN-EN 12259-9
October 1, 2004
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge valve assemblies
This part of EN 12259 specifies requirements for the construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN 14816. This European Standard does...
March 1, 1999
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 9: Deluge Valves
Specifies requirements for construction and performance of deluge valve assemblies used in automatic water spray systems complying with EN XXX. With the exception of automatic drain valves, auxiliary...
Advertisement