NEN-EN 1279-4
Glass in building - Insulating glass units - Part 4: Methods of test for the physical attributes of edge seals
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that over time: - energy saving are made because the U-value and solar factor do not change significantly;- health is preserved because sound reduction and vision do not change significantly;- safety is provided because mechanical resistance does not change significantly.
Document History