NEN-EN 1279-4

Glass in building - Insulating glass units - Part 4: Methods of test for the physical attributes of edge seals

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 24
ICS Code (Glass in building): 81.040.20
scope:

Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that over time: - energy saving are made because the U-value and solar factor do not change significantly;- health is preserved because sound reduction and vision do not change significantly;- safety is provided because mechanical resistance does not change significantly.

Document History

July 1, 2015
Glass in Building - Insulating Glass Units - Part 4: Methods of test for the physical attributes of edge seal components and inserts
This European Standard specifies the requirements and describes the test methods for edge seal components and inserts. This includes the identification, the determination of physical attributes and...
August 1, 2002
Glass in building - Insulating glass units - Part 4: Methods of test for the physical attributes of edge seals
Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that over time: - energy saving...
NEN-EN 1279-4
September 1, 1996
Glass in building - Insulating glass units - Part 4: Methods of test for the physical attributes of edge seals
Is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that over time: - energy saving...
Advertisement