NEN-EN 1761
Rubber hoses and hose assemblies for fuel truck delivery - Specification
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
Specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa). Both types of hose are designed for: a) use with hydrocarbon fuels, having an aromatic hydrocarbon content not exceeding 50% by volume and containing oxygenated compounds up to 15% b) operation within the temperature range of -30°C to +70°C, undamaged by climatic conditions of -50°C to 70°C when stored in static conditions. Hoses and hose assemblies are not applicable to LPG, aviation fuel systems, fuel station systems and marine applications.
Document History