NEN-EN 1761

Rubber hoses and hose assemblies for fuel truck delivery - Specification

active, Most Current
Organization: NEN
Publication Date: 1 March 1999
Status: active
Page Count: 21
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

Specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa). Both types of hose are designed for: a) use with hydrocarbon fuels, having an aromatic hydrocarbon content not exceeding 50% by volume and containing oxygenated compounds up to 15% b) operation within the temperature range of -30°C to +70°C, undamaged by climatic conditions of -50°C to 70°C when stored in static conditions. Hoses and hose assemblies are not applicable to LPG, aviation fuel systems, fuel station systems and marine applications.

Document History

NEN-EN 1761
March 1, 1999
Rubber hoses and hose assemblies for fuel truck delivery - Specification
Specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa). Both...
January 1, 1995
Rubber hoses and hose assemblies for fuel truck delivery - Specification
Specifies the requirements for two types of rubber hoses and rubber hose assemblies for loading and discharge of liquid hydrocarbon fuels with a maximum working pressure of 10 bar (1,0 MPa). Both...

References

Advertisement