NEN-ISO 2929
Rubber hoses for fuel truck delivery
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1990 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for two classes of rubber hoses for the delivery of fuel from delivery trucks, as follows: - Class A: non wire reinforced - Class B; helix wire reinforced. These hoses are suitable for use in temperature range -30 ° C to 55 ° C but are not intended for aircraft fuelling purposes.
Document History
NEN-ISO 2929
June 1, 1990
Rubber hoses for fuel truck delivery
This International Standard specifies the requirements for two classes of rubber hoses for the delivery of fuel from delivery trucks, as follows: - Class A: non wire reinforced - Class B; helix wire...