NEN-EN 1870-14+A2
Safety of woodworking machines - Circular sawing machines - Part 14: Vertical panel sawing machines
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document specifies all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to manually loaded and unloaded vertical panel sawing (with or without integrated feed) machines fitted with: - the facility for scoring; - an angle cutting device; - a middle support device; - a programmable stop for parallel vertical cuts; - the facility for grooving with a width of at most 20 mm in one pass by using a milling tools, hereinafter referred to as "machines" when they are used as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. The machines are designed for cutting panels of the following materials: a) wood based materials such as chipboard, fibreboard, plywood and also these materials where they are covered with plastic / light alloy laminates; b) solid wood; c) hardened rubber and hardened plastic material; d) non ferrous materials e.g. light alloy; e) compound materials with core consisting of polyurethane or mineral material laminated with light alloy.
Document History