NEN-EN 1870-14
Safety of woodworking machines - Circular sawing machines - Part 14: Vertical panel sawing machines
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to manually loaded and unloaded vertical panel sawing (with or without integrated feed) machines fitted with: the facility for scoring; an angle cutting device; a middle support device; a programmable stop for parallel vertical cuts; the facility for grooving with a width of at most 20 mm in one pass by using a milling tools, hereinafter referred to as "machines" when they are used as intended and under the conditions foreseen by the manufacturer.
Document History