NEN-EN 45544-2

Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure management

inactive
Organization: NEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 12
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres. This European Standard is applicable to apparatus used for exposure measurement.

Document History

January 1, 2015
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure measurement
NEN-EN 45544-2 specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and...
NEN-EN 45544-2
August 1, 2013
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure management
This European Standard specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic...
December 1, 1999
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for measuring concentrations in the region of limit values
Specifies the performance requirements for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres.
Advertisement