NEN-EN 45544-2
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure measurement
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
NEN-EN 45544-2 specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres. This European Standard is applicable to apparatus used for exposure measurement.
Document History
NEN-EN 45544-2
January 1, 2015
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure measurement
NEN-EN 45544-2 specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and...
August 1, 2013
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for exposure management
This European Standard specifies the performance requirements outlined in EN 482 specifically for electrical apparatus used for the direct detection and direct concentration measurement of toxic...
December 1, 1999
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 2: Performance requirements for apparatus used for measuring concentrations in the region of limit values
Specifies the performance requirements for electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres.