NEN-EN 50152-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U[n] above 1 kV

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 15
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

This EN 50152-2 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz and 50 Hz on traction systems having an UNm above 1 kV up to 52 kV. This EN 50152-2 is also applicable to two-pole disconnectors, earthing switches and switches (switchdisconnectors and general purpose switches) connected in the following manner either: a) one pole supplying the connection to the contact line of the track, the other supplying the connection to the feeder cable which runs alongside the same track and is used to boost the track voltage at regular intervals in combination with autotransformers; or b) the two poles of the disconnector, earthing switch or switch (switch-disconnector or general purpose switch) are connected in series to provide secure isolation (i.e. two breaks in series).

Document History

November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
April 1, 2011
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
NEN-EN 50152-2
January 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U[n] above 1 kV
This EN 50152-2 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
August 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U[m] above 1 kV
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
February 1, 1996
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Single-phase disconnectors, earthing switches and switches
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
July 1, 1994
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Single-phase disconnectors, earting switches and switches
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
Advertisement