NEN-EN 50152-2
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electrical accessories): | 29.120 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Switches): | 29.120.40 |
scope:
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed installations in tractions systems, and - operated with an a.c. line voltage and frequency as specified in EN 50163.
Document History
NEN-EN 50152-2
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
April 1, 2011
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This European Standard is applicable to single-pole and two-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: - designed for indoor or outdoor fixed...
January 1, 2008
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U[n] above 1 kV
This EN 50152-2 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
August 1, 1997
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 2: Single-phase disconnectors, earthing switches and switches with U[m] above 1 kV
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
February 1, 1996
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Single-phase disconnectors, earthing switches and switches
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...
July 1, 1994
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 2: Single-phase disconnectors, earting switches and switches
This EN 50152-2 is applicable to single-phase AC one-pole disconnectors, earting switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed...