NEN-EN 50336
Bushings for transformers and reactor cable boxes not exceeding 36 kV
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
scope:
Is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated currents up to 4000 A at frequencies from 15 Hz to 60 Hz.
Document History
May 1, 2021
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid...
November 1, 2020
Bushings for transformers and reactor cable boxes not exceeding 36 kV
A description is not available for this item.
NEN-EN 50336
August 1, 2002
Bushings for transformers and reactor cable boxes not exceeding 36 kV
Is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated...
October 1, 1999
Bushings for transformers and reactor cable boxes not exceeding 36 kV
Is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated...