NEN-EN 50336
Bushings for transformers and reactor cable boxes not exceeding 36 kV
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated currents up to 4 000 A at frequencies from 15 Hz to 60 Hz.
Document History
NEN-EN 50336
May 1, 2021
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid...
November 1, 2020
Bushings for transformers and reactor cable boxes not exceeding 36 kV
A description is not available for this item.
August 1, 2002
Bushings for transformers and reactor cable boxes not exceeding 36 kV
Is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated...
October 1, 1999
Bushings for transformers and reactor cable boxes not exceeding 36 kV
Is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated...