NEN-EN 752-2
Drain and sewer systems outside buildings - Part 2: Performance requirements
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewerage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewer below buildings are included provided that they do not form part of the drainage system of the buildings. This part sets out the performance requirements to be taken into account when planning, designing, installing and operating drain and sewer systems that operate essentially under gravity.
Document History