NEN-EN 752-2

Drain and sewer systems outside buildings - Part 2: Performance requirements

inactive
Organization: NEN
Publication Date: 1 June 1992
Status: inactive
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewerage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewer below buildings are included provided that they do not form part of the drainage system of the buildings. This part sets out the performance requirements to be taken into account when planning, designing, installing and operating drain and sewer systems that operate essentially under gravity.

Document History

September 1, 1996
Drain and sewer systems outside buildings - Part 2: Performance requirements
Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewerage leaves a building or roof drainage system, or enters a road gully, to the point...
NEN-EN 752-2
June 1, 1992
Drain and sewer systems outside buildings - Part 2: Performance requirements
Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewerage leaves a building or roof drainage system, or enters a road gully, to the point...
Advertisement