NEN-EN 849

Gascylinder valves - Specification and type testing

inactive
Organization: NEN
Publication Date: 1 December 1992
Status: inactive
ICS Code (Valves in general): 23.060.01
scope:

Specifies requirements for gas cylinder valves and the method of testing such valves, for type approval. Is applicable to valves to be fitted to gas cylinders, up to 150 l water capacity, intended to convey compressed, liquefied or dissolved gases. Is only applicable to valves operated by a hand wheel or a key.

Document History

August 1, 2001
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
October 1, 2000
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
May 1, 1999
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
August 1, 1998
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
August 1, 1996
Transportable gas cylinders - Cylinder valves - Specification and type testing
Specifies requirements for gas cylinder valves and the method of testing such valves, for type approval. Is applicable to valves to be fitted to gas cylinders, up to 150 l water capacity, intended to...
NEN-EN 849
December 1, 1992
Gascylinder valves - Specification and type testing
Specifies requirements for gas cylinder valves and the method of testing such valves, for type approval. Is applicable to valves to be fitted to gas cylinders, up to 150 l water capacity, intended to...
Advertisement