NEN-EN 849/A2
Transportable gas cylinders - Cylinder valves - Specification and type testing
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NEN-EN 849/A2
August 1, 2001
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
October 1, 2000
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
May 1, 1999
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
August 1, 1998
Transportable gas cylinders - Cylinder valves - Specification and type testing
A description is not available for this item.
August 1, 1996
Transportable gas cylinders - Cylinder valves - Specification and type testing
Specifies requirements for gas cylinder valves and the method of testing such valves, for type approval. Is applicable to valves to be fitted to gas cylinders, up to 150 l water capacity, intended to...
December 1, 1992
Gascylinder valves - Specification and type testing
Specifies requirements for gas cylinder valves and the method of testing such valves, for type approval. Is applicable to valves to be fitted to gas cylinders, up to 150 l water capacity, intended to...