NEN-EN-IEC 60034-3

Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 38
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. It supplements the basic requirements for rotating machines given in IEC 60034-1. Common requirements are prescribed together with specific requirements for air, for hydrogen or for liquid cooled synchronous generators. This part of IEC 60034 also gives the precautions to be taken when using hydrogen cooled generators including: - rotating exciters driven by synchronous generators; - auxiliary equipment needed for operating the generators; - parts of the building where hydrogen might accumulate.

Document History

NEN-EN-IEC 60034-3
August 1, 2008
Rotating electrical machines - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines
This part of IEC 60034 applies to three-phase synchronous generators, having rated outputs of 10 MVA and above driven by steam turbines or combustion gas turbines. It supplements the basic...
October 1, 2005
Rotating electrical machines - Part 3: Specific requirements for cylindrical rotor synchronous machines
This part of IEC 60034 applies to three-phase cylindrical rotor synchronous machines, having rated outputs of 10 MVA (or MW) and above. It supplements the basic requirements for rotating machines...

References

Advertisement