NEN 10034-3

Rotating electrical machines - Part 3: Specific requirements for turbine-type generators

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 60
ICS Code (Generators): 29.160.20
scope:

Applies to three-phase turbine-type machines within the scope of IEC 34-1 having rated outputs of 10 MVA and above, used as generators. Constitutes part 3 of a series of publications dealing with rotating electrical machinery. Supersedes the third edition published in 1968. Supplements the basic requirements given in IEC 34-1. Gives in Section 2 specific requirements common to all turbine-type machines. Specifies in Section 3 further requirements for air cooled machines and in Section 4 additional requirements for hydrogen or liquid cooled machines. Section 5 deals with the specific requirements for turbine-type machines driven by combustion gas-turbines.

Document History

NEN 10034-3
February 1, 1996
Rotating electrical machines - Part 3: Specific requirements for turbine-type generators
Applies to three-phase turbine-type machines within the scope of IEC 34-1 having rated outputs of 10 MVA and above, used as generators. Constitutes part 3 of a series of publications dealing with...
February 1, 1992
Rotating electrical machines - Specific requirements for turbine-type generators
This standard applies to three-phase turbine-type machines, having rated outputs of 10 MVA and above, used as generators. Those clauses that are appropriate apply to machines used as synchronous...

References

Advertisement