NEN-EN-IEC 60265-1/C1
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
NEN-EN-IEC 60265-1/C1
August 1, 2000
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
A description is not available for this item.
May 1, 1998
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
Applies to switches and switch-disconnectors above 1 kV and less than 52 kV a.c. up to 60 Hz for indoor and outdoor installation including their operating devices and auxiliary equipment. Switches...