NEN-EN-IEC 60143-1

Series capacitors for power systems - Part 1: General

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 134
ICS Code (Power capacitors): 31.060.70
scope:

Applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power system, usually high voltage, having a frequency of 15 Hz to 60 Hz. The object is to formulate uniform rules regarding performance, testing and rating, to formulate specific safety rules, and to provide a guide for installation and operation.

Document History

June 1, 2017
Series capacitors for power systems - Part 1: General
A description is not available for this item.
October 1, 2015
Series capacitors for power systems - Part 1: General
NEN-EN-IEC 60143 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power...
NEN-EN-IEC 60143-1
April 1, 2004
Series capacitors for power systems - Part 1: General
Applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power system, usually...

References

Advertisement