IEC 60793-2-20

Optical fibres – Part 2-20: Product specifications – Sectional specification for category A2 multimode fibres

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2007
Status: inactive
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793-2 is applicable to optical fibres type A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 2 km).

Three types of requirements apply to these fibres:

- general requirements as defined in IEC 60793-2;

- specific requirements common to the category A2 multimodal fibres covered in this standard and which are given in Clause 3;

- particular requirements applicable to individual fibre types or specific applications, which are defined in the normative family specification annexes.

Document History

November 1, 2015
Optical fibres – Part 2-20: Product specifications – Sectional specification for category A2 multimode fibres
This part of IEC 60793 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to...
IEC 60793-2-20
October 1, 2007
Optical fibres – Part 2-20: Product specifications – Sectional specification for category A2 multimode fibres
This part of IEC 60793-2 is applicable to optical fibres type A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically...
December 1, 2001
Optical Fibres - Part 2-20: Product Specifications - Sectional Specification for Category A2 Multmode Fibres
A description is not available for this item.

References

Advertisement