IEC 60793-2-20

Optical Fibres - Part 2-20: Product Specifications - Sectional Specification for Category A2 Multmode Fibres

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2001
Status: inactive
Page Count: 30
ICS Code (Fibres and cables): 33.180.10

Document History

November 1, 2015
Optical fibres – Part 2-20: Product specifications – Sectional specification for category A2 multimode fibres
This part of IEC 60793 is applicable to sub-categories A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to...
October 1, 2007
Optical fibres – Part 2-20: Product specifications – Sectional specification for category A2 multimode fibres
This part of IEC 60793-2 is applicable to optical fibres type A2a, A2b, and A2c. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically...
IEC 60793-2-20
December 1, 2001
Optical Fibres - Part 2-20: Product Specifications - Sectional Specification for Category A2 Multmode Fibres
A description is not available for this item.
Advertisement