NEN-EN-IEC 61326-2-2
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in low-voltage distribution systems
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1 which is: - used for testing, measuring or monitoring of protective measures in low-voltage distribution systems, and; - powered by battery and/or from the circuit measured, and - portable. Examples of such EUT include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, loop impedance testers, "residual-currentdev
Document History