NEN-EN-IEC 61326-2-2

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in low-voltage distribution systems

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 37
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment which is: - used for testing, measuring or monitoring of protective measures in low-voltage distribution systems, and; - powered by battery and/or from the circuit measured, and - portable. Examples of such EUT include, but are not limited to, voltage detectors, multimeters, insulation testers, earth continuity testers, earth resistance testers, loop impedance testers, "residual-current-device-testers" (RCD-testers) and phase sequence testers as defined in IEC 61557. The manufacturer specifies the environment for which the product is intended to be used and/or select the appropriate test level specifications of IEC 61326-1.

Document History

June 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable testing, measuring and monitoring equipment used in low-voltage distribution systems
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC...
February 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in low-voltage distribution systems
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC...
NEN-EN-IEC 61326-2-2
May 1, 2006
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable test, measuring and monitoring equipment used in low-voltage distribution systems
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment which is: - used for...
Advertisement