NEN-EN-IEC 61937

Digital audio - Interfaces for non-linear PCM encoded audio bitstreams applying IEC 60958

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 70
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

Applies to the digital audio interface using the IEC 60958 series for the conveying on non-linear PCM encoded audio bitstreams. It describes a way in which this digital interface can be used in consumer applications. The professional mode (AES/EBU) does not considered within the scope of this standard.

Document History

NEN-EN-IEC 61937
January 1, 2001
Digital audio - Interfaces for non-linear PCM encoded audio bitstreams applying IEC 60958
Applies to the digital audio interface using the IEC 60958 series for the conveying on non-linear PCM encoded audio bitstreams. It describes a way in which this digital interface can be used in...

References

Advertisement