NEN-EN-IEC 61937-3
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
This part of IEC 61966 defines input test signals, measurement conditions, methods of measurement and reporting of the measured data, to be used for colour characterization and colour management of plasma display panels in multimedia systems. Colour control within equipment is outside the scope of this International Standard. It does not specify limiting values for various parameters.
Document History
NEN-EN-IEC 61937-3
September 1, 2009
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61966 defines input test signals, measurement conditions, methods of measurement and reporting of the measured data, to be used for colour characterization and colour management of...
December 1, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.