NEN-EN-IEC 61937-3
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.
Document History
September 1, 2009
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61966 defines input test signals, measurement conditions, methods of measurement and reporting of the measured data, to be used for colour characterization and colour management of...
NEN-EN-IEC 61937-3
December 1, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60598 - Part 3: Non-linear PCM bitstreams according to the AC-3 format
Specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the AC-3 format.