NEN-EN-IEC 61249-2-11

Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

active
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 64
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability, copper-clad. The flammability rating is achieved through the use of brominated fire retardants contained as an integral part of the epoxide polymeric structure if present.

Document History

August 1, 2005
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
NEN-EN-IEC 61249-2-11
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability, copper-clad....
Advertisement