NEN-EN-IEC 61249-2-11/C11

Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: active
Page Count: 3
ICS Code (Printed circuits and boards): 31.180

Document History

NEN-EN-IEC 61249-2-11/C11
August 1, 2005
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-11: Reinforced base materials, clad and unclad - Polyimide, brominated epoxide modified or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of polyimide, brominated epoxide modified or unmodified, woven E-glass laminated sheets, in thickness of 0,05 mm up to 3,2 mm, of defined flammability, copper-clad....
Advertisement