NEN-EN-ISO 11275

Soil quality - Determination of unsaturated hydraulic conductivity and water-retention characteristic - Wind's evaporation method

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 26
ICS Code (Hydrological properties of soils): 13.080.40
scope:

NEN-EN-ISO 11275 specifies a laboratory method for the simultaneous determination in soils of the unsaturated hydraulic conductivity and of the soil water-retention characteristic. It is applicable only to measurement of the drying or desorption curve. Application of the method is restricted to soil samples which are, as far as possible, homogeneous. The range of the determination of the conductivity depends on the soil type.

Document History

NEN-EN-ISO 11275
April 1, 2014
Soil quality - Determination of unsaturated hydraulic conductivity and water-retention characteristic - Wind's evaporation method
NEN-EN-ISO 11275 specifies a laboratory method for the simultaneous determination in soils of the unsaturated hydraulic conductivity and of the soil water-retention characteristic. It is applicable...

References

Advertisement