NEN-EN-ISO 16231-1
Self-propelled agricultural machinery - Assessment of stability - Part 1: Principles
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
scope:
This International Standard specifies principles for the assessment of stability with respect to the design and construction of self-propelled ride-on machines used in agriculture and the hazard of rolling-over or tipping-over, or both when the machine is used as intended and under the conditions foreseen by the manufacturer. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. This part of ISO 16231 is not applicable to: - machines with an unladen mass lower than 400 kg; - machines covered by other machine specific standards dealing with the protection against rollover and tip-over (e.g. agricultural tractors, forestry tractors); - hazards associated with road transport operations; - free fall events; - rollover as a result of impact collisions. This part of ISO 16231 is not applicable to machines manufactured before the date of its publication.
Document History