NEN-EN-ISO 16231-1

Self-propelled agricultural machinery - Assessment of stability - Part 1: Principles

active, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: active
Page Count: 20
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This International Standard specifies principles for the assessment of stability with respect to the design and construction of self-propelled ride-on machines used in agriculture and the hazard of rolling-over or tipping-over, or both when the machine is used as intended and under the conditions foreseen by the manufacturer. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. This part of ISO 16231 is not applicable to: - machines with an unladen mass lower than 400 kg; - machines covered by other machine specific standards dealing with the protection against rollover and tip-over (e.g. agricultural tractors, forestry tractors); - hazards associated with road transport operations; - free fall events; - rollover as a result of impact collisions. This part of ISO 16231 is not applicable to machines manufactured before the date of its publication.

Document History

NEN-EN-ISO 16231-1
May 1, 2013
Self-propelled agricultural machinery - Assessment of stability - Part 1: Principles
This International Standard specifies principles for the assessment of stability with respect to the design and construction of self-propelled ride-on machines used in agriculture and the hazard of...
August 1, 2011
Self-propelled agricultural machinery - Assessment of stability - Part 1: Principles
This International Standard specifies principles for the assessment of stability with respect to the design and construction of self-propelled ride-on machines used in agriculture and the hazard of...

References

Advertisement