NEN-EN-ISO 787-2
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105°C
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Specifies a method of test for determining the matter volatile at a temperature of 105°C in a sample. The procedure is only applicable to materials thar are stable at 105°C. For materials that are unstable at this temperature, the test conditions should be agreed between the interested parties.
Document History
September 1, 2021
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 °C
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender.
This method is...
NEN-EN-ISO 787-2
April 1, 1995
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105°C
Specifies a method of test for determining the matter volatile at a temperature of 105°C in a sample. The procedure is only applicable to materials thar are stable at 105°C. For materials that are...