NEN-EN-ISO 787-2

General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 °C

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender.

This method is applicable to pigments and extenders that are stable at 105 °C.

Document History

NEN-EN-ISO 787-2
September 1, 2021
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105 °C
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is...
April 1, 1995
General methods of test for pigments and extenders - Part 2: Determination of matter volatile at 105°C
Specifies a method of test for determining the matter volatile at a temperature of 105°C in a sample. The procedure is only applicable to materials thar are stable at 105°C. For materials that are...

References

Advertisement