NEN-IEC 61156-6-1
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Work area wiring - Blank detail specification
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This paart of IEC 61156 describes symmetrical pair/quad cables intended for working area cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC 24702. This blank detail specification includes additional recommended environmental characteristics and severities, which are derived from the environmental classifications that are specified for cabling for industrial environments.
Document History