NEN-IEC 61156-6-1

Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Working area wiring - Blank detail specification

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 17
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 describes symmetrical pair/quad cables intended primarily for work area cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. This blank detail specification includes recommended environmental characteristics and severities which are derived from the environmental classifications that are specified for cabling for various environments. The blank detail specification determines the layout and style for detail specifications describing symmetrical pair/quad cables with transmission characteristics up to the maximum frequency of the respective category for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Document History

NEN-IEC 61156-6-1
November 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Working area wiring - Blank detail specification
This part of IEC 61156 describes symmetrical pair/quad cables intended primarily for work area cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. This blank detail specification includes...
July 1, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Work area wiring - Blank detail specification
This paart of IEC 61156 describes symmetrical pair/quad cables intended for working area cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC...
June 1, 2002
Multicore and symmetrical pair/quad cables for digital communication - Part 6-1: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Blank detail specification
Describes symmetrical pair/quad cables intended to construct patch, equipment, and work area cords in digital communication systems such as ISDN, loca area networks and data communication systems...
Advertisement