NEN-EN-ISO 8849
Small craft - Electrically operated direct-current bilge-pumps
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It applies to electrically operated bilge pumps rated for less than 50 V direct current (d.c.)
Document History
June 1, 2021
Small craft - Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to:
— direct current (DC) bilge pumps which operate at a nominal...
October 1, 2018
Small craft - Electrically operated direct-current bilge pumps
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
NEN-EN-ISO 8849
November 1, 2003
Small craft - Electrically operated direct-current bilge-pumps
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
December 1, 2000
Small craft - Electrically operated bilge-pumps
A description is not available for this item.