NEN-EN-ISO 8849

Small craft - Electrically operated direct-current bilge pumps

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It applies to electrically operated bilge pumps rated for less than 50 V direct current (d.c.).

This International Standard does not cover pumps intended for damage control.

Document History

June 1, 2021
Small craft - Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: — direct current (DC) bilge pumps which operate at a nominal...
NEN-EN-ISO 8849
October 1, 2018
Small craft - Electrically operated direct-current bilge pumps
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
November 1, 2003
Small craft - Electrically operated direct-current bilge-pumps
This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It...
December 1, 2000
Small craft - Electrically operated bilge-pumps
A description is not available for this item.

References

Advertisement