NEN-ISO 10110-7

Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 22
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the indication of the level of acceptability of surface imperfections (scratches, pits, coating blemishes etc.) within the effective aperture of the optical surface of individual optical elements

Document History

September 1, 2017
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfections
NEN-ISO 10110-7 specifies the presentation of design and functional requirements for single optical elements and for optical assemblies in technical drawings used for their manufacture and...
February 1, 2008
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
ISO 10110 specifies the presentation of design and functional requirements for single optical elements and for optical assemblies in technical drawings used for their manufacture and inspection. This...
NEN-ISO 10110-7
October 1, 1998
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the indication of the level of...
Advertisement