NEN-ISO 10110-7

Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 14
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

ISO 10110 specifies the presentation of design and functional requirements for single optical elements and for optical assemblies in technical drawings used for their manufacture and inspection. This part of ISO 10110 specifies the indication of the level of acceptability of surface imperfections within the effective aperture of individual optical elements and optical assemblies. These include localized surface imperfections, edge chips and long scratches. It is to be noted that the acceptance level for localized imperfections is specified taking into account functional effects (affecting image formation or durability of the optical element) as well as cosmetic (appearance) effects. This part of ISO 10110 applies to transmitting and reflecting surfaces of finished optical elements, whether or not they are coated, and to optical assemblies. It recognizes that permissible imperfections may be specified according to the area affected by imperfections on components or in optical assemblies.

Document History

September 1, 2017
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfections
NEN-ISO 10110-7 specifies the presentation of design and functional requirements for single optical elements and for optical assemblies in technical drawings used for their manufacture and...
NEN-ISO 10110-7
February 1, 2008
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
ISO 10110 specifies the presentation of design and functional requirements for single optical elements and for optical assemblies in technical drawings used for their manufacture and inspection. This...
October 1, 1998
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the indication of the level of...
Advertisement