NEN-ISO 13167

Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry

inactive
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 31
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

NEN-ISO 13167 specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation. The method can be used for any type of environmental study or monitoring. The volume of the test portion required depends on the assumed activity of the sample and the desired detection limit. The detection limit of the test method is 5 × 10-3 to 5 × 10-4 Bq/l for a volume of the test portion of 0,1 l to 5 l with a counting time of two to ten days.

Document History

July 1, 2023
Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry
This document specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation. This...
NEN-ISO 13167
December 1, 2015
Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry
NEN-ISO 13167 specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation. The method...
Advertisement