NEN-ISO 13167

Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry

active, Most Current
Organization: NEN
Publication Date: 1 July 2023
Status: active
Page Count: 40
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
scope:

This document specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation.

This method can be used for any type of environmental study or monitoring after appropriate sampling and handling, and test sample preparation.

The detection limit of the test method is 5 × 10−3 Bq·l-1 to 5 × 10−4 Bq·l-1 for a volume of test portion between 0,1 l to 5 l with a counting time of two to ten days. This is lower than the WHO criteria for safe consumption of drinking water (1 Bq·l-1 or 10 Bq·l-1 depending on radionuclide).[4]

The method described in this document is applicable in the event of an emergency situation.

Document History

NEN-ISO 13167
July 1, 2023
Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry
This document specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation. This...
December 1, 2015
Water quality - Plutonium, americium, curium and neptunium - Test method using alpha spectrometry
NEN-ISO 13167 specifies a test method for measuring actinides (238Pu, 239+240Pu, 241Am, 242Cm, 243+244Cm and 237Np) in water samples by alpha spectrometry following a chemical separation. The method...

References

Advertisement