NEN-ISO 14968
Paper and board - Cut-size office paper - Measurement of curl in a pack of sheets
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies a method for the measurement of curl in cut-size office papers. The method is limited to papers with a maximum dimension of 300 mm in both directions. The measurement may be made on papers as received, after conditioning, or after processing in a copier or printing device.
Document History
January 1, 2022
Paper and board - Cut size office paper - Measurement of curl in a pack of sheets
This document specifies a method for the measurement of curl in cut-size office papers. The test method is typically used in evaluating papers of the type described in ISO 216.
This method is...
NEN-ISO 14968
March 1, 1999
Paper and board - Cut-size office paper - Measurement of curl in a pack of sheets
Specifies a method for the measurement of curl in cut-size office papers. The method is limited to papers with a maximum dimension of 300 mm in both directions. The measurement may be made on papers...