NEN-ISO 14968

Paper and board - Cut size office paper - Measurement of curl in a pack of sheets

active, Most Current
Organization: NEN
Publication Date: 1 January 2022
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This document specifies a method for the measurement of curl in cut-size office papers. The test method is typically used in evaluating papers of the type described in ISO 216.

This method is limited to papers with a maximum dimension of 300 mm in both directions.

The measurement can be made on papers as received, after conditioning, or after processing in a copier or printing device.

Document History

NEN-ISO 14968
January 1, 2022
Paper and board - Cut size office paper - Measurement of curl in a pack of sheets
This document specifies a method for the measurement of curl in cut-size office papers. The test method is typically used in evaluating papers of the type described in ISO 216. This method is...
March 1, 1999
Paper and board - Cut-size office paper - Measurement of curl in a pack of sheets
Specifies a method for the measurement of curl in cut-size office papers. The method is limited to papers with a maximum dimension of 300 mm in both directions. The measurement may be made on papers...

References

Advertisement