NEN-ISO 16486-1

Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 1: General

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 28
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried and used for the supply of gaseous fuels. It also specifies the test parameters for the test methods to which it refers. ISO 16486 is applicable to PA-U piping systems the components of which are connected by fusion jointing and/or mechanical jointing. This part of ISO 16486 establishes a calculation and design scheme on which to base the maximum operating pressure (MOP) of a PA-U piping system.

Document History

April 1, 2014
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 1: General
A description is not available for this item.
NEN-ISO 16486-1
June 1, 2012
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 1: General
This part of ISO 16486 specifies the general properties of unplasticized polyamide (PA-U) compounds for the manufacture of pipes, fittings and valves made from these compounds, intended to be buried...

References

Advertisement