NEN-ISO 2433
Machine tools - Test conditions for external cylindrical and universal grinding machines with a movable table - Testing of the accuracy
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Describes, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and normal-accuracy external cylindrical and universal grinding machines with a movable table. It also specifies the applicable tolerances corresponding to the above mentioned tests. Applies to machines with a swing diameter of up to 800 mm and a distance between centres of up to 4000 mm. Deals only with the verification of the accuracy of the machine.
Document History